The Phillips Bit, PH1 x 25mm, is a precision-engineered
PHILLIPS BIT, PH1 X 25MM; Bit Type:Phillips; Hex Bit Size:PH1; Length:25mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5136 |
| Product Name | Phillips Bit, Ph1 X 25Mm; Bit Type Wiha |