Wiha Quality Tools Screwdriver Sets 41245

Description
slimFix Screwdriver 6pc set TORX® TR
Request a Quote
Description
slimFix Screwdriver 6pc set TORX® TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 1367132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
1367132
Screwdriver Sets 1367132
slimFix Screwdriver 6pc set TORX® TR

slimFix Screwdriver 6pc set TORX® TR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1367132
Product Name Screwdriver Sets
Drive Type Six-Point; Torx
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - SDP-2-ST - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.38 inch (85.72 mm)
View Details