Manufacturer: Wiha
Win Source Part Number: 906729-40001
Features: Combination Wrench 5.5mm 3.94" (100.0mm) Length
Package: Box
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906729-40001 |
| Product Name | Unclassified - 40001 |