PENTALOBE SCREWDRIVER, 40MM, 2PL; Overall Length:134mm; Blade Length:40mm; Torx Tip Size:2PL; Product Range:-; SVHC:No SVHC (27-Jun-2018); Handle Colour:Black / Red; Handle Size:94 mm; Screwdriver Type:Pentalobe RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18AC0865 |
| Product Name | Pentalobe Screwdriver, 40Mm, 2Pl; Overall Length Wiha |