SLOTTED SCREWDRIVER, 2.5MM, 163MM; Tip Size:2.5mm; Blade Length:60mm; Overall Length:163mm; Product Range:PicoFinish Series; SVHC:No SVHC (15-Jan-2019); Tip / Nozzle Size:2.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5119 |
| Product Name | Slotted Screwdriver, 2.5Mm, 163Mm; Tip Size Wiha |