Wiha Quality Tools Pliers 38853

Description
Wiha 38853 Combination Plier
Request a Quote
Description
Wiha 38853 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498810
Pliers 2498810
Wiha 38853 Combination Plier

Wiha 38853 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498810
Product Name Pliers
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details