Wiha Quality Tools Hex, Torx Keys 36958

Description
"Hex Key L-Key 7/32"" 6.70"" (170.2mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 7/32"" 6.70"" (170.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 36958W-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
36958W-ND
Hex, Torx Keys 36958W-ND
"Hex Key L-Key 7/32"" 6.70"" (170.2mm)"

"Hex Key L-Key 7/32"" 6.70"" (170.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 36958W-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details