SCREWDRIVER TORQUE, 4MM, 0.1 TO 0.6N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:0.073ft-lb to 0.442ft-lb; Torque Range N-m:0.1N-m to 0.6N-m; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:127mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5105 |
| Product Name | Screwdriver Torque, 4Mm, 0.1 To 0.6N-M; Torque Tool Style Wiha |