The Screwdriver Torque, 4Mm, 0.04 To 0.46N-M is a precision torque tool designed for applications requiring variable torque settings. It features a torque range of 0.04 to 0.46 N-m, which is equivalent to approximately 0.029 to 0.339 ft-lb. The tool is compliant with DIN EN ISO 6789 standards, ensuring accuracy and reliability in torque measurements. This screwdriver has a drive size of 4mm (0.157 inches) and an overall length of 127mm. It includes a digital scale for easy reading and allows for torque adjustments directly on the handle without needing additional tools. The device also features a calibration alarm after 5,000 applications, promoting process safety. The product is RoHS compliant, making it suitable for environmentally conscious projects. Engineers looking for a reliable and precise torque screwdriver for low torque applications may find this tool beneficial for their projects.
SCREWDRIVER TORQUE, 4MM, 0.04 TO 0.46N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:0.029ft-lb to 0.339ft-lb; Torque Range N-m:0.04N-m to 0.46N-m; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:127mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5104 |
| Product Name | Screwdriver Torque, 4Mm, 0.04 To 0.46N-M; Torque Tool Style Wiha |