Wiha Quality Tools Screw and Nut Drivers 36728

Description
"9/64"" Hex Screwdriver 9.57"" (243.0mm)"
Request a Quote Datasheet
Description
"9/64"" Hex Screwdriver 9.57"" (243.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-1156-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-1156-ND
Screw and Nut Drivers 431-1156-ND
"9/64"" Hex Screwdriver 9.57"" (243.0mm)"

"9/64"" Hex Screwdriver 9.57"" (243.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 431-1156-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924374 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details