SCREWDRIVER, HEXAGON, BALL, 6MM; Overall Length:243mm; Hex Tip Size:6mm; Product Range:367 Series; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:6mm; Blade Length:125mm; Driver Type:6Hex Ball; Length:243mm; Screwdriver Type:Hex; Tip /RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1561 |
| Product Name | Screwdriver, Hexagon, Ball, 6Mm; Overall Length Wiha |