SCREWDRIVER, HEXAGON, BALL, 2.5MM; Overall Length:204mm; Hex Tip Size:2.5mm; Product Range:367 Series; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:2.5mm; Blade Length:100mm; Driver Type:2.5 Hex Key; Length:204mm; Screwdriver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2705 |
| Product Name | Screwdriver, Hexagon, Ball, 2.5Mm; Overall Length Wiha |