Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 36693

Description
Screwdrivers, Nut Drivers & Socket Drivers Torx Rust Free Finish L-Key 13PcSet
Description
Screwdrivers, Nut Drivers & Socket Drivers Torx Rust Free Finish L-Key 13PcSet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
36693
Screwdrivers, Nut Drivers & Socket Drivers 36693
Screwdrivers, Nut Drivers & Socket Drivers Torx Rust Free Finish L-Key 13PcSet

Screwdrivers, Nut Drivers & Socket Drivers Torx Rust Free Finish L-Key 13PcSet

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 36693
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
FG-30z Preset Torque Screwdriver with Blue Label - 076805 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 4.1 inch (104 mm)
View Details
Screwdriver Bits - 559892 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details