Wiha Quality Tools Hex, Torx Keys 36639

Description
"Torx® Key L-Key T45 9.13"" (232.0mm)"
Request a Quote Datasheet
Description
"Torx® Key L-Key T45 9.13"" (232.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 36639W-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
36639W-ND
Hex, Torx Keys 36639W-ND
"Torx® Key L-Key T45 9.13"" (232.0mm)"

"Torx® Key L-Key T45 9.13"" (232.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 36639W-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details