Wiha Quality Tools Hex, Torx Keys 36420

Description
"Torx® Key T-Handle T20 3.94"" (100.0mm)"
Request a Quote Datasheet
Description
"Torx® Key T-Handle T20 3.94"" (100.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 431-1710-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
431-1710-ND
Hex, Torx Keys 431-1710-ND
"Torx® Key T-Handle T20 3.94"" (100.0mm)"

"Torx® Key T-Handle T20 3.94"" (100.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 431-1710-ND
Product Name Hex, Torx Keys
Type Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details