TORX DRIVER, T HANDLE, T25; Torx Tip Size:T25; Blade Length:100mm; Overall Length:132mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:132mm; Screwdriver Type:Torx; Tip / Nozzle Size:T25; Tip / Nozzle Style:Torx RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 12N2541 |
| Product Name | Torx Driver, T Handle, T25; Torx Tip Size Wiha |