TORX DRIVER, T HANDLE, LONG, T20; Torx Tip Size:T20; Blade Length:200mm; Overall Length:232mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:232mm; Screwdriver Type:Torx; Tip / Nozzle Size:T20; Tip / Nozzle Style:Torx RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 62M2584 |
| Product Name | Torx Driver, T Handle, Long, T20; Torx Tip Size Wiha |