TORX DRIVER, T HANDLE, T10; Torx Tip Size:T10; Blade Length:100mm; Overall Length:126mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:126mm; Screwdriver Type:Torx; Tip / Nozzle Size:T10; Tip / Nozzle Style:Torx RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1352 |
| Product Name | Torx Driver, T Handle, T10; Torx Tip Size Wiha |