Wiha Quality Tools Hex, Torx Keys 36346

Description
"Torx® TR (Security) Key L-Key T45s 3.23"" (82.0mm)"
Request a Quote Datasheet
Description
"Torx® TR (Security) Key L-Key T45s 3.23"" (82.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 36346W-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
36346W-ND
Hex, Torx Keys 36346W-ND
"Torx® TR (Security) Key L-Key T45s 3.23"" (82.0mm)"

"Torx® TR (Security) Key L-Key T45s 3.23"" (82.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 36346W-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details