SCREWDRIVER, TAMP TX25; Overall Length:211mm; Blade Length:100mm; Torx Tip Size:T25; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T25; Length:211mm; Screwdriver Type:Torx; Tip / Nozzle Size:T25; Tip / Nozzle Style:Torx, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07WX5627 |
| Product Name | Screwdriver, Tamp Tx25; Overall Length Wiha |