SCREWDRIVER, TORX T8, MAGIC SPRING; Torx Tip Size:T8; Blade Length:60mm; Overall Length:161mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T8; External Width:23mm; Handle Colour:Red and Black; Handle Type:SoftFinish; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1347 |
| Product Name | Screwdriver, Torx T8, Magic Spring; Torx Tip Size Wiha |