SCREWDRIVER, TORX T20, MAGIC SPRING; Torx Tip Size:T20; Blade Length:100mm; Overall Length:218mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T20; External Width:30mm; Handle Colour:Red and Black; Handle Type:SoftFinish;RoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1345 |
| Product Name | Screwdriver, Torx T20, Magic Spring; Torx Tip Size Wiha |