SCREWDRIVER, TORX T15, MAGIC SPRING; Torx Tip Size:T15; Blade Length:80mm; Overall Length:191mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T15; External Width:30mm; Handle Colour:Red and Black; Handle Type:SoftFinish; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1344 |
| Product Name | Screwdriver, Torx T15, Magic Spring; Torx Tip Size Wiha |