Wiha Quality Tools Screw and Nut Drivers 36235

Description
"T20 Torx® Screwdriver 7.87"" (200.0mm)"
Request a Quote Datasheet
Description
"T20 Torx® Screwdriver 7.87"" (200.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-1918-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-1918-ND
Screw and Nut Drivers 431-1918-ND
"T20 Torx® Screwdriver 7.87"" (200.0mm)"

"T20 Torx® Screwdriver 7.87"" (200.0mm)"

Buy Now Datasheet
Torque Screwdrivers - 2805860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Screwdrivers
2805860
Torque Screwdrivers 2805860
2920 easyTorque 2,0 Nm

2920 easyTorque 2,0 Nm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 431-1918-ND 2805860
Product Name Screw and Nut Drivers Torque Screwdrivers
Drive Type Six-Point; Torx® Hex; Hexagon
Drive Details T20 4 mm
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Set - 6-IN-1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type 6-in-1
View Details