SCREWDRIVER, TORX T9; Torx Tip Size:T9; Blade Length:60mm; Overall Length:171mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T9; Length:171mm; Screwdriver Type:Torx; Tip / Nozzle Size:T9; Tip / Nozzle Style:Tor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2689 |
| Product Name | Screwdriver, Torx T9; Torx Tip Size Wiha |