SCREWDRIVER, TORX T8; Torx Tip Size:T8; Blade Length:60mm; Overall Length:164mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T8; Length:164mm; Screwdriver Type:Torx; Tip / Nozzle Size:T8; Tip / Nozzle Style:Tor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2688 |
| Product Name | Screwdriver, Torx T8; Torx Tip Size Wiha |