SCREWDRIVER, TORX T7; Torx Tip Size:T7; Blade Length:60mm; Overall Length:164mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T7; Length:164mm; Screwdriver Type:Torx; Tip / Nozzle Size:T7; Tip / Nozzle Style:Tor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1340 |
| Product Name | Screwdriver, Torx T7; Torx Tip Size Wiha |