SCREWDRIVER, TORX T30; Torx Tip Size:T30; Blade Length:115mm; Overall Length:233mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T30; Length:233mm; Screwdriver Type:Torx; Tip / Nozzle Size:T30; Tip / Nozzle Styl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1338 |
| Product Name | Screwdriver, Torx T30; Torx Tip Size Wiha |