SCREWDRIVER, TORX T25; Torx Tip Size:T25; Blade Length:100mm; Overall Length:233mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T25; Length:211mm; Screwdriver Type:Torx; Tip / Nozzle Size:T25; Tip / Nozzle Styl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2687 |
| Product Name | Screwdriver, Torx T25; Torx Tip Size Wiha |