SLOTTED SCREWDRIVER, 4.5MM, 236MM; Tip Size:4.5mm; Blade Length:125mm; Overall Length:236mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019); Tip / Nozzle Size:4.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5079 |
| Product Name | Slotted Screwdriver, 4.5Mm, 236Mm; Tip Size Wiha |