SLOTTED SCREWDRIVER, 5.5MM, 243MM; Tip Size:5.5mm; Blade Length:125mm; Overall Length:243mm; Product Range:SoftFinish Series; SVHC:No SVHC (15-Jan-2019); Tip / Nozzle Size:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5071 |
| Product Name | Slotted Screwdriver, 5.5Mm, 243Mm; Tip Size Wiha |