Wiha Quality Tools Hex, Torx Keys 35168

Description
"Hex Key L-Key 5/16"" 3.86"" (98.0mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 5/16"" 3.86"" (98.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 35168-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
35168-ND
Hex, Torx Keys 35168-ND
"Hex Key L-Key 5/16"" 3.86"" (98.0mm)"

"Hex Key L-Key 5/16"" 3.86"" (98.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 35168-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details