Wiha Quality Tools Hex, Torx Keys 35165

Description
"Hex Key L-Key 1/4"" 3.46"" (88.0mm)"
Request a Quote Datasheet
Description
"Hex Key L-Key 1/4"" 3.46"" (88.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 35165-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
35165-ND
Hex, Torx Keys 35165-ND
"Hex Key L-Key 1/4"" 3.46"" (88.0mm)"

"Hex Key L-Key 1/4"" 3.46"" (88.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 35165-ND
Product Name Hex, Torx Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details