Wiha Quality Tools 10pc.Open End Wrenches Inch Set 35095

Description
Product Highlights Sizes: 3/8 x 7/16", 1/2 x 9/16", 5/8 x 11/16", 3/4 x 25/32", 13/16 7/8", 15/16 x 1", 1-1/16 x 1-1/4", 1-1/8 x 1-5/16", 1-1/4 x 1-3/8", 1-5/16 x 1-1/2" Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box
Description
Product Highlights Sizes: 3/8 x 7/16", 1/2 x 9/16", 5/8 x 11/16", 3/4 x 25/32", 13/16 7/8", 15/16 x 1", 1-1/16 x 1-1/4", 1-1/8 x 1-5/16", 1-1/4 x 1-3/8", 1-5/16 x 1-1/2" Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box

Suppliers

Company
Product
Description
Supplier Links
10pc.Open End Wrenches Inch Set - 35095 - Transcat, Inc.
Rochester, NY, USA
10pc.Open End Wrenches Inch Set
35095
10pc.Open End Wrenches Inch Set 35095
Product Highlights Sizes: 3/8 x 7/16", 1/2 x 9/16", 5/8 x 11/16", 3/4 x 25/32", 13/16 7/8", 15/16 x 1", 1-1/16 x 1-1/4", 1-1/8 x 1-5/16", 1-1/4 x 1-3/8", 1-5/16 x 1-1/2" Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box

Product Highlights

  • Sizes: 3/8 x 7/16", 1/2 x 9/16", 5/8 x 11/16", 3/4 x 25/32", 13/16 7/8", 15/16 x 1", 1-1/16 x 1-1/4", 1-1/8 x 1-5/16", 1-1/4 x 1-3/8", 1-5/16 x 1-1/2"
  • Meets DIN 3113
  • Made from High Performance CRV forged Tool Steel
  • Polished Chrome Head
  • Satin Chromed Sure Grip Body
  • Narrow Profile for Easier Access In tight locations
  • Precision formed for an exact fit
  • In Molded Tool Box
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 35095
Product Name 10pc.Open End Wrenches Inch Set
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details