Wiha Quality Tools 15pc.Open End Wrenches Metric Set 35092

Description
Product Highlights Open End Wrenches Metric 15 Piece Set 6.0mm - 50.0mm Sizes: 6 x 7, 8 x 9, 10 x 11, 12 x 13, 14 x 15, 16 x 17, 18 x 19, 20 x 22, 21 x 23, 24 x 26, 25 x 28, 27 x 29, 30 x 32, 36 x 41, 46 x 50 Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box
Description
Product Highlights Open End Wrenches Metric 15 Piece Set 6.0mm - 50.0mm Sizes: 6 x 7, 8 x 9, 10 x 11, 12 x 13, 14 x 15, 16 x 17, 18 x 19, 20 x 22, 21 x 23, 24 x 26, 25 x 28, 27 x 29, 30 x 32, 36 x 41, 46 x 50 Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box

Suppliers

Company
Product
Description
Supplier Links
15pc.Open End Wrenches Metric Set - 35092 - Transcat, Inc.
Rochester, NY, USA
15pc.Open End Wrenches Metric Set
35092
15pc.Open End Wrenches Metric Set 35092
Product Highlights Open End Wrenches Metric 15 Piece Set 6.0mm - 50.0mm Sizes: 6 x 7, 8 x 9, 10 x 11, 12 x 13, 14 x 15, 16 x 17, 18 x 19, 20 x 22, 21 x 23, 24 x 26, 25 x 28, 27 x 29, 30 x 32, 36 x 41, 46 x 50 Meets DIN 3113 Made from High Performance CRV forged Tool Steel Polished Chrome Head Satin Chromed Sure Grip Body Narrow Profile for Easier Access In tight locations Precision formed for an exact fit In Molded Tool Box

Product Highlights

  • Open End Wrenches Metric 15 Piece Set 6.0mm - 50.0mm
  • Sizes: 6 x 7, 8 x 9, 10 x 11, 12 x 13, 14 x 15, 16 x 17, 18 x 19, 20 x 22, 21 x 23, 24 x 26, 25 x 28, 27 x 29, 30 x 32, 36 x 41, 46 x 50
  • Meets DIN 3113
  • Made from High Performance CRV forged Tool Steel
  • Polished Chrome Head
  • Satin Chromed Sure Grip Body
  • Narrow Profile for Easier Access In tight locations
  • Precision formed for an exact fit
  • In Molded Tool Box
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 35092
Product Name 15pc.Open End Wrenches Metric Set
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details