Wiha Quality Tools Wrenches 35090

Description
Wrench Set Wrench 4mm ~ 26mm Assorted Length
Request a Quote Datasheet
Description
Wrench Set Wrench 4mm ~ 26mm Assorted Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 35090-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
35090-ND
Wrenches 35090-ND
Wrench Set Wrench 4mm ~ 26mm Assorted Length

Wrench Set Wrench 4mm ~ 26mm Assorted Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 35090-ND
Product Name Wrenches
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details