PHILIPS BIT, PH2 X 75MM; Bit Type:Phillips; Hex Bit Size:PH2; Length:75mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:75mm; Phillips Tip Size:#2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5062 |
| Product Name | Philips Bit, Ph2 X 75Mm; Bit Type Wiha |