SLOTTED BIT, 5.5MM, 75MM; Bit Type:Slotted; Hex Bit Size:5.5mm; Length:75mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Overall Length:75mm; Tip Size:5.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5060 |
| Product Name | Slotted Bit, 5.5Mm, 75Mm; Bit Type Wiha |