Wiha Quality Tools Screwdriver Bits 34580

Description
VDE exchange bit, slotted 4,0 mm
Request a Quote
Description
VDE exchange bit, slotted 4,0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 7064878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
7064878
Screwdriver Bits 7064878
VDE exchange bit, slotted 4,0 mm

VDE exchange bit, slotted 4,0 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 7064878
Product Name Screwdriver Bits
Drive Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - 35-196 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 11.36 inch (289 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 038.100.175 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
Overall Length 12.5 inch (317 mm)
View Details