Wiha Quality Tools Screw and Nut Drivers 34304

Description
"5.5mm Hex Socket Nut Driver 6.89"" (175.0mm)"
Request a Quote Datasheet
Description
"5.5mm Hex Socket Nut Driver 6.89"" (175.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 34304W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
34304W-ND
Screw and Nut Drivers 34304W-ND
"5.5mm Hex Socket Nut Driver 6.89"" (175.0mm)"

"5.5mm Hex Socket Nut Driver 6.89"" (175.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 34304W-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details
#3 x 4" Phillips Screwdriver w/ Vinyl Grip - DWHT66399 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Crosshead
Shank Length 6 inch (152 mm)
View Details