Wiha Quality Tools Screw and Nut Drivers 34137

Description
"7/32"" Hex Socket Nut Driver 9.40"" (238.8mm)"
Request a Quote Datasheet
Description
"7/32"" Hex Socket Nut Driver 9.40"" (238.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 34137WI-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
34137WI-ND
Screw and Nut Drivers 34137WI-ND
"7/32"" Hex Socket Nut Driver 9.40"" (238.8mm)"

"7/32"" Hex Socket Nut Driver 9.40"" (238.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
34137
Screwdrivers, Nut Drivers & Socket Drivers 34137
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 7/32x125mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 7/32x125mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 34137WI-ND 34137
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 603-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Details #2
Overall Length 14.31 inch (364 mm)
Shank Length 10 inch (254 mm)
View Details
Screwdriver - 30003 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details