Wiha Quality Tools Screw and Nut Drivers 34133

Description
"17mm Hex Socket Nut Driver 9.80"" (249.0mm)"
Request a Quote Datasheet
Description
"17mm Hex Socket Nut Driver 9.80"" (249.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 34133W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
34133W-ND
Screw and Nut Drivers 34133W-ND
"17mm Hex Socket Nut Driver 9.80"" (249.0mm)"

"17mm Hex Socket Nut Driver 9.80"" (249.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 34133W-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details