Wiha Quality Tools Screw and Nut Drivers 34120

Description
"5mm Hex Socket Nut Driver 9.40"" (238.8mm)"
Request a Quote Datasheet
Description
"5mm Hex Socket Nut Driver 9.40"" (238.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 34120WI-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
34120WI-ND
Screw and Nut Drivers 34120WI-ND
"5mm Hex Socket Nut Driver 9.40"" (238.8mm)"

"5mm Hex Socket Nut Driver 9.40"" (238.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
34120
Screwdrivers, Nut Drivers & Socket Drivers 34120
Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 5.0mmx125mm

Screwdrivers, Nut Drivers & Socket Drivers SoftFinish Nut Driver 5.0mmx125mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 34120WI-ND 34120
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 1924378 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 to 1.97 inch (25 to 50 mm)
Shaft Material Molybdenum Steel, Chrome Vanadium Steel
View Details
Screwdriver Bits - 2042210 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Pozidriv
Drive Details PZ2
Overall Length 1.97 inch (50 mm)
View Details