The Torx Bit T20 X 110mm is a tamper-resistant bit designed for use with a 1/4" drive. It features a T20 hex bit size and a length of 110mm, making it suitable for various applications requiring precision and security. The product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC). This bit is part of the Wiha product line, known for its quality and durability in engineering and assembly tasks.
TORX BIT, T20 X 110MM; Bit Type:Torx; Hex Bit Size:T20; Length:110mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5047 |
| Product Name | Torx Bit, T20 X 110Mm; Bit Type Wiha |