The Torx Bit, T10 X 150mm, is a precision tool designed for use in various engineering applications. It features a T10 hex bit size, making it suitable for tasks that require a specific torque and grip. The length of 150mm provides extended reach, allowing access to hard-to-reach areas. This product is compliant with RoHS regulations and does not contain any substances of very high concern (SVHC) as of January 15, 2019. The bit is manufactured by Wiha, a reputable brand known for high-quality tools, and is available through Newark, an Avnet Company. This bit is ideal for engineers looking for reliable and durable fastening solutions.
TORX BIT, T10 X 150MM; Bit Type:Torx; Hex Bit Size:T10; Length:150mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH5045 |
| Product Name | Torx Bit, T10 X 150Mm; Bit Type Wiha |