Wiha Quality Tools Sockets, Handles 33723

Description
Socket 12 Point Socket 8mm
Request a Quote Datasheet
Description
Socket 12 Point Socket 8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets, Handles - 431-33723-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
431-33723-ND
Sockets, Handles 431-33723-ND
Socket 12 Point Socket 8mm

Socket 12 Point Socket 8mm

Buy Now Datasheet
Socket Handles - 33723 - ODG (Origin Data Global)
Shenzhen, China
Socket Handles
33723
Socket Handles 33723
3/8" DRIVE SOCKET, 12 POINT, 8.0

3/8" DRIVE SOCKET, 12 POINT, 8.0

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 431-33723-ND 33723
Product Name Sockets, Handles Socket Handles
Product Type Socket Set (Sockets Only); Socket Individual Socket
SAE or Metric SAE Only
Metric Size 8 mm
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 49-66-4461 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3750 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details