NUT DRIVER, T HANDLE, 3/16"; Drive Size - Metric:-; Blade Length - Metric:150mm; Overall Length - Metric:182mm; Drive Size - Imperial:3/16"; Blade Length - Imperial:5.9"; Overall Length - Imperial:7.2"; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1264 |
| Product Name | Nut Driver, T Handle, 3/16; Drive Size Metric Wiha |