DRIVER, T HANDLE, HEXAGON, 6MM; Overall Length:182mm; Hex Tip Size:6mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:6mm; AF Width:6mm; Blade Length:150mm; Handle Type:T; Screwdriver Type:Hex; Tip / Nozzle Si RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15J5798 |
| Product Name | Driver, T Handle, Hexagon, 6Mm; Overall Length Wiha |