DRIVER, T HANDLE, HEXAGON, 4MM; Overall Length:176mm; Hex Tip Size:4mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:4mm; AF Width:4mm; Blade Length:150mm; Handle Type:T; Screwdriver Type:Hex; Tip / Nozzle Si RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15J5796 |
| Product Name | Driver, T Handle, Hexagon, 4Mm; Overall Length Wiha |