DRIVER, T HANDLE, HEXAGON, 3MM; Overall Length:126mm; Hex Tip Size:3mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:3mm; AF Width:3mm; Blade Length:100mm; Handle Type:T; Screwdriver Type:Hex; Tip / Nozzle Si RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 15J5795 |
| Product Name | Driver, T Handle, Hexagon, 3Mm; Overall Length Wiha |